The AB15CV is a single-pole, double-throw, vertical PCB-mount pushbutton from the AB Series, designed for low-voltage, low-current logic-level applications. It features a totally sealed body to prevent contamination and supports automated soldering and cleaning. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and a travel of 0.7mm pretravel and 0.4mm overtravel. Terminals are spaced at 2.54mm x 2.54mm to match standard PCB grids. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms contact resistance, and 500 megohms insulation resistance. The operating temperature range is -30°C to +85°C, with a mechanical and electrical life of 50,000 operations. The plunger is polyacetal, the case is glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze and brass. The switch is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15CV | 2300-AB15CV | AB15CV | AB15CV | AB15CV |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | ||||
| Max Current Rating | 0.4000 amps |