SCHURTER Inc Pushbutton Switches 3-108-960

Description
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-960
Pushbutton Switches 3-108-960
Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Pushbutton Switches MSM 22, Metal Switch, 10 A Switching Voltage 250 VAC, 22 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination green, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-960
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details