SCHURTER Inc Pushbutton Switches 3-108-954

Description
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-954
Pushbutton Switches 3-108-954
Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 10 A Switching Voltage 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-954
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 6610/6620 - M1S 6610-11-K-Z -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Emergency Stop Push Buttons - 139972 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC/1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details