SCHURTER Inc Pushbutton Switches 3-108-953

Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-953
Pushbutton Switches 3-108-953
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 1 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-953
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329328-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Push Button Heads - 2011827 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Features RoHS
Pushbutton Material Thermoplastic / Plastic
View Details
2 suppliers
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Lead
Features Illuminated Switch; RoHS
View Details