SCHURTER Inc Pushbutton Switches 3-108-951

Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet
Description
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination red, 24 VDC IK 07
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
3-108-951
Pushbutton Switches 3-108-951
Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Pushbutton Switches MSM 19, Metal Switch, 5 / 3 A Switching Voltage 125 / 250 VAC, 19 mm, Stainless Steel, 2 pole, Ring Homogeneous Illumination red, 24 VDC IK 07

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number 3-108-951
Product Name Pushbutton Switches
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115796 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/801 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details