SCHURTER Inc Power Line Filter Modules 3-108-713

Description
Three Phase (Wye) EMC/EMI Line Filter 50A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 50A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-108-713-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-108-713-ND
Power Line Filter Modules 486-3-108-713-ND
Three Phase (Wye) EMC/EMI Line Filter 50A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 50A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 50A, 520V; Filter Applications Schurter - 32AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 50A, 520V; Filter Applications Schurter
32AH7744
Power Line Filter, 3 Phase, 50A, 520V; Filter Applications Schurter 32AH7744
POWER LINE FILTER, 3 PHASE, 50A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 50A, 520V; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FMAD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-108-713-ND 32AH7744
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 50A, 520V; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-110-815-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RTAN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers