SCHURTER Inc IEC Filters 3-107-477

Description
Schurter 3-107-477 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-107-477 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889540 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889540
IEC Filters 1889540
Schurter 3-107-477 IEC Connector

Schurter 3-107-477 IEC Connector

Supplier's Site
IEC Filters - 1889671 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889671
IEC Filters 1889671
Schurter 3-107-477 IEC Connector

Schurter 3-107-477 IEC Connector

Supplier's Site
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter - 69AC4223 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter
69AC4223
Power Entry Module W/filter, 10A, Qc; Connector Type Schurter 69AC4223
POWER ENTRY MODULE W/FILTER, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

POWER ENTRY MODULE W/FILTER, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889540 69AC4223
Product Name IEC Filters Power Entry Module W/filter, 10A, Qc; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 486-3-123-535-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers