SCHURTER Inc Thermal Cutoffs (Thermal Fuses) 3-104-514

Description
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 486-4149-6-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-4149-6-ND
Thermal Cutoffs (Thermal Fuses) 486-4149-6-ND
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-4149-2-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-4149-2-ND
Thermal Cutoffs (Thermal Fuses) 486-4149-2-ND
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-4149-1-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-4149-1-ND
Thermal Cutoffs (Thermal Fuses) 486-4149-1-ND
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter - 57AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter
57AC6133
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter 57AC6133
THERMAL FUSE, 100A, 60VDC, SMD; Product Range:RTS Series; Fuse Current:100A; Voltage Rating VAC:-; Functioning Temperature:210°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 100A, 60VDC, SMD; Product Range:RTS Series; Fuse Current:100A; Voltage Rating VAC:-; Functioning Temperature:210°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 486-4149-6-ND 57AC6133
Product Name Thermal Cutoffs (Thermal Fuses) Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter
Cutoff Temperature 210 C (410 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details