SCHURTER Inc Thermal Cutoffs (Thermal Fuses) 3-104-513

Description
Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 486-3-104-513CT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-104-513CT-ND
Thermal Cutoffs (Thermal Fuses) 486-3-104-513CT-ND
Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-104-513DKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-104-513DKR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-104-513DKR-ND
Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC 60V DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-104-513TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-104-513TR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-104-513TR-ND
Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 2-SMD, No Lead

Buy Now Datasheet
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter - 69AC1582 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter
69AC1582
Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter 69AC1582
THERMAL FUSE, 100A, 60VDC, SMD; Product Range:RTS Series; Fuse Current:100A; Voltage Rating VAC:-; Functioning Temperature:210°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 100A, 60VDC, SMD; Product Range:RTS Series; Fuse Current:100A; Voltage Rating VAC:-; Functioning Temperature:210°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 486-3-104-513CT-ND 69AC1582
Product Name Thermal Cutoffs (Thermal Fuses) Thermal Fuse, 100A, 60Vdc, Smd; Product Range Schurter
Cutoff Temperature 210 C (410 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - B - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details