SCHURTER Inc Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-104-412

Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2783 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2783
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2783
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2783
Product Name Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T6D1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord - RS-1215 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers