SCHURTER Inc Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-104-400

Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Description
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 33AK2781, features four IEC 60320 Type F outlets and is rated for a maximum current of 15A at 250VAC. It is designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock configurations and offers a pre-assembled light pipe for status indication. The dielectric strength exceeds 2 kVAC between line and neutral, as well as between line/neutral and protective earth, ensuring safety and reliability in operation. The operating temperature range is from -25 °C to 70 °C, and the product complies with various international standards, making it suitable for industrial applications. The housing material is thermoplastic, available in black, grey, or white, and it meets RoHS and REACH regulations.

Datasheet Summary
Powered by GS/AI

The Power Outlet Strip, part number 33AK2781, features four IEC 60320 Type F outlets and is rated for a maximum current of 15A at 250VAC. It is designed for panel mounting with a snap-in version suitable for panel thicknesses of 1.2, 1.5, or 1.7 mm. The product includes cord retention for cordsets with V-Lock, Twylock, or P-Lock configurations and offers a pre-assembled light pipe for status indication. The dielectric strength exceeds 2 kVAC between line and neutral, as well as between line/neutral and protective earth, ensuring safety and reliability in operation. The operating temperature range is from -25 °C to 70 °C, and the product complies with various international standards, making it suitable for industrial applications. The housing material is thermoplastic, available in black, grey, or white, and it meets RoHS and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2781 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2781
Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2781
POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 4 OUTLET, 15A/250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2781
Product Name Power Outlet Strip, 4 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug - UL620-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers