POWER ENTRY MODULE, MEDICAL, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 52AC2578 |
| Product Name | Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter |
| Standards and Certifications | RoHS |