SCHURTER Inc 4751 Black Strip Block For Snap-In Mounting, Front Side, 1.5 Mm, Quickconnect Terminal 6.3 X 0.8 Mm With 6 Iec Appliance Outlets F Rohs Compliant Schurter 3-103-872

Description
4751 BLACK STRIP BLOCK FOR SNAP-IN MOUNTING, FRONT SIDE, 1.5 MM, QUICKCONNECT TERMINAL 6.3 X 0.8 MM WITH 6 IEC APPLIANCE OUTLETS F ROHS COMPLIANT: YES
Description
4751 BLACK STRIP BLOCK FOR SNAP-IN MOUNTING, FRONT SIDE, 1.5 MM, QUICKCONNECT TERMINAL 6.3 X 0.8 MM WITH 6 IEC APPLIANCE OUTLETS F ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 4751 Black Strip Block is designed for snap-in mounting and features six IEC appliance outlets. It is suitable for panel thicknesses of 1.5 mm and utilizes quick connect terminals measuring 6.3 x 0.8 mm. The product is compliant with RoHS regulations and is rated for 10 A at 250 VAC according to IEC standards and 15 A at 250 VAC according to UL/CSA standards. It operates within a temperature range of -25 °C to 70 °C and offers IP20 protection from the front side. The housing material is PA6, available in black, grey, or white, and meets UL 94V-0 flammability standards. This strip block is suitable for applications in accordance with IEC/UL 60950, making it a compact solution for power distribution in various equipment setups.

Datasheet Summary
Powered by GS/AI

The 4751 Black Strip Block is designed for snap-in mounting and features six IEC appliance outlets. It is suitable for panel thicknesses of 1.5 mm and utilizes quick connect terminals measuring 6.3 x 0.8 mm. The product is compliant with RoHS regulations and is rated for 10 A at 250 VAC according to IEC standards and 15 A at 250 VAC according to UL/CSA standards. It operates within a temperature range of -25 °C to 70 °C and offers IP20 protection from the front side. The housing material is PA6, available in black, grey, or white, and meets UL 94V-0 flammability standards. This strip block is suitable for applications in accordance with IEC/UL 60950, making it a compact solution for power distribution in various equipment setups.

Suppliers

Company
Product
Description
Supplier Links
4751 Black Strip Block For Snap-In Mounting, Front Side, 1.5 Mm, Quickconnect Terminal 6.3 X 0.8 Mm With 6 Iec Appliance Outlets F Rohs Compliant Schurter - 99AC1242 - Newark, An Avnet Company
Chicago, IL, United States
4751 Black Strip Block For Snap-In Mounting, Front Side, 1.5 Mm, Quickconnect Terminal 6.3 X 0.8 Mm With 6 Iec Appliance Outlets F Rohs Compliant Schurter
99AC1242
4751 Black Strip Block For Snap-In Mounting, Front Side, 1.5 Mm, Quickconnect Terminal 6.3 X 0.8 Mm With 6 Iec Appliance Outlets F Rohs Compliant Schurter 99AC1242
4751 BLACK STRIP BLOCK FOR SNAP-IN MOUNTING, FRONT SIDE, 1.5 MM, QUICKCONNECT TERMINAL 6.3 X 0.8 MM WITH 6 IEC APPLIANCE OUTLETS F ROHS COMPLIANT: YES

4751 BLACK STRIP BLOCK FOR SNAP-IN MOUNTING, FRONT SIDE, 1.5 MM, QUICKCONNECT TERMINAL 6.3 X 0.8 MM WITH 6 IEC APPLIANCE OUTLETS F ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 99AC1242
Product Name 4751 Black Strip Block For Snap-In Mounting, Front Side, 1.5 Mm, Quickconnect Terminal 6.3 X 0.8 Mm With 6 Iec Appliance Outlets F Rohs Compliant Schurter
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582T6D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Specs
Voltage 208V
Frequency 60Hz
Phase Three
View Details