Schurter 3-103-778 IEC Connector
POWER ENTRY MODULE, STANDARD, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1889504 | 52AC2572 |
| Product Name | IEC Filters | Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter |
| Package / Mounting | Screw mount |