SCHURTER Inc Power Line Filter Modules 3-103-703

Description
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-703-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-703-ND
Power Line Filter Modules 486-3-103-703-ND
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 12A, 250V; Filter Applications Schurter - 57AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 12A, 250V; Filter Applications Schurter
57AC6349
Power Line Filter, 1 Phase, 12A, 250V; Filter Applications Schurter 57AC6349
POWER LINE FILTER, 1 PHASE, 12A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 12A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-703-ND 57AC6349
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 12A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-737-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
IEC Filters - 2378650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details