750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 750MA 125VAC/VDC SMD
Schurter 3-103-102 Non-Resettable Fuse
Schurter 3-103-102 Non-Resettable Fuse
FUSE BRD MT 750MA 125VAC/VDC SMD
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3-103-102TR-ND | 1884468 | 3-103-102 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 300 amps | 50 amps |