SCHURTER Inc IEC Filters 3-102-854

Description
Schurter 3-102-854 IEC Connector
Request a Quote
Description
Schurter 3-102-854 IEC Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889501 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889501
IEC Filters 1889501
Schurter 3-102-854 IEC Connector

Schurter 3-102-854 IEC Connector

Supplier's Site
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 52AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
52AC2569
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 52AC2569
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889501 52AC2569
Product Name IEC Filters Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4206 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Power Line EMC Filters - RSHN-2006LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details