SCHURTER Inc Msu 250 Fuse 2.5A T Schurter 2040.0819

Description
MSU 250 FUSE 2.5A T
Datasheet
Description
MSU 250 FUSE 2.5A T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Msu 250 Fuse 2.5A T Schurter - 32C4862 - Newark, An Avnet Company
Chicago, IL, United States
Msu 250 Fuse 2.5A T Schurter
32C4862
Msu 250 Fuse 2.5A T Schurter 32C4862
MSU 250 FUSE 2.5A T

MSU 250 FUSE 2.5A T

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4862
Product Name Msu 250 Fuse 2.5A T Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD54LT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details