SCHURTER Inc Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter 2040.0614

Description
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter - 88K1355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter
88K1355
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter 88K1355
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
2040.0614
Circuit Protection - Fuses 2040.0614
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 88K1355 2040.0614
Product Name Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Mounting Solderable (with leads)
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data