SCHURTER Inc Circuit Protection - Fuses 2040.0612

Description
FUSE BRD MNT 500MA 250VAC RADIAL
Description
FUSE BRD MNT 500MA 250VAC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
2040.0612
Circuit Protection - Fuses 2040.0612
FUSE BRD MNT 500MA 250VAC RADIAL

FUSE BRD MNT 500MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Schurter - 91F7241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Schurter
91F7241
Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Schurter 91F7241
FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 2040.0612 91F7241
Product Name Circuit Protection - Fuses Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details