SCHURTER Inc Msu 125 Fuse 1A F Schurter 2030.0251

Description
MSU 125 FUSE 1A F
Description
MSU 125 FUSE 1A F
Datasheet
Datasheet Summary
Powered by GS/AI

The Msu 125 Fuse 1A F from Schurter is a quick-acting fuse designed for use in telecom applications, specifically suitable for xDSL and ADSL linecards and modems. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a breaking capacity of 100 A and is directly solderable onto printed circuit boards (PCB) using through-hole technology (THT). This fuse complies with several international standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has received various approvals, including UL and CSA certifications. It can operate in ambient temperatures ranging from -25 °C to 85 °C and is made from thermoplastic housing with UL 94V-0 flammability rating. The unit weighs 0.34 g and is available in different packaging options, including bulk and taped reels. Engineers considering this fuse should evaluate its specifications against their project requirements, particularly in terms of voltage, current ratings, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Msu 125 Fuse 1A F from Schurter is a quick-acting fuse designed for use in telecom applications, specifically suitable for xDSL and ADSL linecards and modems. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a breaking capacity of 100 A and is directly solderable onto printed circuit boards (PCB) using through-hole technology (THT). This fuse complies with several international standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has received various approvals, including UL and CSA certifications. It can operate in ambient temperatures ranging from -25 °C to 85 °C and is made from thermoplastic housing with UL 94V-0 flammability rating. The unit weighs 0.34 g and is available in different packaging options, including bulk and taped reels. Engineers considering this fuse should evaluate its specifications against their project requirements, particularly in terms of voltage, current ratings, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Msu 125 Fuse 1A F Schurter - 32C4815 - Newark, An Avnet Company
Chicago, IL, United States
Msu 125 Fuse 1A F Schurter
32C4815
Msu 125 Fuse 1A F Schurter 32C4815
MSU 125 FUSE 1A F

MSU 125 FUSE 1A F

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4815
Product Name Msu 125 Fuse 1A F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 1-15P UL Listed - G20CA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
Varistors - 1702863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U2U-03F - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSFP-3
Standards and Certifications RoHS
View Details