SCHURTER Inc Msu 125 Fuse 250Ma F Schurter 2030.0243

Description
MSU 125 FUSE 250mA F
Description
MSU 125 FUSE 250mA F
Datasheet
Datasheet Summary
Powered by GS/AI

The MSU 125 Fuse 250mA F from Schurter is a quick-acting fuse designed for use in telecom applications, particularly in xDSL and ADSL linecards and modems. It has a rated voltage of 125 VAC and 125 VDC, with a rated current of 0.25 A. The fuse features a breaking capacity of 100 A and is suitable for direct soldering onto printed circuit boards (PCB) using through-hole technology (THT). This fuse operates effectively within an ambient temperature range of -25 °C to 85 °C and is constructed from thermoplastic material with a UL 94V-0 flammability rating. The terminals are made of tin-plated copper, ensuring good conductivity. The product complies with several international standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals for safety and performance. The MSU 125 Fuse is packaged in units of 100 pieces in plastic bags or bulk, making it suitable for various project needs. Its specifications make it a reliable choice for engineers looking for a fuse that meets stringent performance criteria in telecommunications applications.

Datasheet Summary
Powered by GS/AI

The MSU 125 Fuse 250mA F from Schurter is a quick-acting fuse designed for use in telecom applications, particularly in xDSL and ADSL linecards and modems. It has a rated voltage of 125 VAC and 125 VDC, with a rated current of 0.25 A. The fuse features a breaking capacity of 100 A and is suitable for direct soldering onto printed circuit boards (PCB) using through-hole technology (THT). This fuse operates effectively within an ambient temperature range of -25 °C to 85 °C and is constructed from thermoplastic material with a UL 94V-0 flammability rating. The terminals are made of tin-plated copper, ensuring good conductivity. The product complies with several international standards, including IEC 60127-3/1, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals for safety and performance. The MSU 125 Fuse is packaged in units of 100 pieces in plastic bags or bulk, making it suitable for various project needs. Its specifications make it a reliable choice for engineers looking for a fuse that meets stringent performance criteria in telecommunications applications.

Suppliers

Company
Product
Description
Supplier Links
Msu 125 Fuse 250Ma F Schurter - 32C4807 - Newark, An Avnet Company
Chicago, IL, United States
Msu 125 Fuse 250Ma F Schurter
32C4807
Msu 125 Fuse 250Ma F Schurter 32C4807
MSU 125 FUSE 250mA F

MSU 125 FUSE 250mA F

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4807
Product Name Msu 125 Fuse 250Ma F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 2416767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 1000 volts
View Details
ESD protection for high-speed interfaces - PESD4USB5BTBS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details