SCHURTER Inc Fsu 5X20 Fuse 2.5A Schurter 2010.0021

Description
FSU 5X20 FUSE 2.5A
Datasheet
Description
FSU 5X20 FUSE 2.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsu 5X20 Fuse 2.5A Schurter - 32C4786 - Newark, An Avnet Company
Chicago, IL, United States
Fsu 5X20 Fuse 2.5A Schurter
32C4786
Fsu 5X20 Fuse 2.5A Schurter 32C4786
FSU 5X20 FUSE 2.5A

FSU 5X20 FUSE 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C4786
Product Name Fsu 5X20 Fuse 2.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
Varistors - 7752739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details