Suzhou Ele Mfg Co., Ltd. 3 Wire Grounding In Line GFCI, 5-20P Auto Reset G1220CA

Description
Always Safe- GFCI features surge protection and lighting protection function withstanding 6 kilovolt. Performed 6000+ times factory test,which is twice the testing times of UL standard. | Water Resistant GFCI- Manual Reset GFCI(Ground Fault Circuit Interrupter) with LED indicator reaches Level IP65 water proof.Built in LED power indicator light to show when there is power. | Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting machine, vacuum cleaner, pumps, heaters, household electrical appliances, chargers, etc. | Heavy Duty- Durable industrial materials suit both for indoor and outdoor use. UL & CUL Listed. | Easy to Install- Provide 3 different grommets for wiring cable 14AWG,16AWGand 18AWG.It's necessary to press the Reset Button for initial plug in.
Request a Quote
Description
Always Safe- GFCI features surge protection and lighting protection function withstanding 6 kilovolt. Performed 6000+ times factory test,which is twice the testing times of UL standard. | Water Resistant GFCI- Manual Reset GFCI(Ground Fault Circuit Interrupter) with LED indicator reaches Level IP65 water proof.Built in LED power indicator light to show when there is power. | Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting machine, vacuum cleaner, pumps, heaters, household electrical appliances, chargers, etc. | Heavy Duty- Durable industrial materials suit both for indoor and outdoor use. UL & CUL Listed. | Easy to Install- Provide 3 different grommets for wiring cable 14AWG,16AWGand 18AWG.It's necessary to press the Reset Button for initial plug in.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 Wire Grounding In Line GFCI, 5-20P Auto Reset - G1220CA - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
3 Wire Grounding In Line GFCI, 5-20P Auto Reset
G1220CA
3 Wire Grounding In Line GFCI, 5-20P Auto Reset G1220CA
Always Safe- GFCI features surge protection and lighting protection function withstanding 6 kilovolt. Performed 6000+ times factory test,which is twice the testing times of UL standard. | Water Resistant GFCI- Manual Reset GFCI(Ground Fault Circuit Interrupter) with LED indicator reaches Level IP65 water proof.Built in LED power indicator light to show when there is power. | Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting machine, vacuum cleaner, pumps, heaters, household electrical appliances, chargers, etc. | Heavy Duty- Durable industrial materials suit both for indoor and outdoor use. UL & CUL Listed. | Easy to Install- Provide 3 different grommets for wiring cable 14AWG,16AWGand 18AWG.It's necessary to press the Reset Button for initial plug in.

  • Always Safe- GFCI features surge protection and lighting protection function withstanding 6 kilovolt. Performed 6000+ times factory test,which is twice the testing times of UL standard. |
  • Water Resistant GFCI- Manual Reset GFCI(Ground Fault Circuit Interrupter) with LED indicator reaches Level IP65 water proof.Built in LED power indicator light to show when there is power. |
  • Wide Application- Perfect for indoor or outdoor use in a variety of electrical equipment, such as generators, cleaning machine, power tools(saws, drills, air compressors), lawn equipment, cutting machine, vacuum cleaner, pumps, heaters, household electrical appliances, chargers, etc. |
  • Heavy Duty- Durable industrial materials suit both for indoor and outdoor use. UL & CUL Listed. |
  • Easy to Install- Provide 3 different grommets for wiring cable 14AWG,16AWGand 18AWG.It's necessary to press the Reset Button for initial plug in.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G1220CA
Product Name 3 Wire Grounding In Line GFCI, 5-20P Auto Reset
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed - G20PATR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed - G20PMSR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details