SCHURTER Inc Electrical, Specialty Fuses - 2000.0012.24 2000.0012.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 808964-2000.0012.24 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount Voltage Rating - AC: 600V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 22.3 Approvals: cURus DC Cold Resistance: 27.8 mOhms Applications: Telecom Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.127" W x 0.127" H (10.10mm x 3.22mm x 3.22mm) Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 60A
Request a Quote
Description
Manufacturer: Schurter Inc. Win Source Part Number: 808964-2000.0012.24 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount Voltage Rating - AC: 600V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 22.3 Approvals: cURus DC Cold Resistance: 27.8 mOhms Applications: Telecom Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.127" W x 0.127" H (10.10mm x 3.22mm x 3.22mm) Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 60A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2000.0012.24 - 808964-2000.0012.24 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 2000.0012.24
808964-2000.0012.24
Electrical, Specialty Fuses - 2000.0012.24 808964-2000.0012.24
Manufacturer: Schurter Inc. Win Source Part Number: 808964-2000.0012.24 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount Voltage Rating - AC: 600V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 22.3 Approvals: cURus DC Cold Resistance: 27.8 mOhms Applications: Telecom Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.398" L x 0.127" W x 0.127" H (10.10mm x 3.22mm x 3.22mm) Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: Vendor Undefined Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 60A

Manufacturer: Schurter Inc.
Win Source Part Number: 808964-2000.0012.24
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount
Voltage Rating - AC: 600V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 22.3
Approvals: cURus
DC Cold Resistance: 27.8 mOhms
Applications: Telecom
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.127" W x 0.127" H (10.10mm x 3.22mm x 3.22mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: Vendor Undefined
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 60A

Buy Now
Circuit Protection - Electrical, Specialty Fuses - 2000.0012.24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
2000.0012.24
Circuit Protection - Electrical, Specialty Fuses 2000.0012.24
FUSE BRD MNT 2A 600VAC/125VDC

FUSE BRD MNT 2A 600VAC/125VDC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 808964-2000.0012.24 2000.0012.24
Product Name Electrical, Specialty Fuses - 2000.0012.24 Circuit Protection - Electrical, Specialty Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002620009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers