MCS ES 22 is a vandal-proof, momentary pushbutton switch with a 22 mm diameter housing and actuator made of stainless steel, designed for harsh environments. It has a screw terminal, an actuating force of 2.8 N, and an actuating travel of 2.8 mm. The switch offers a rated switching capacity of 1.2 W at up to 24 VDC and 50 mA, with gold contacts and a lifetime of 0.3 to 0.5 million actuations. It meets IP40 protection from the front, IK07 shock resistance, and operates from -25 to +85 °C. The part number 1301.9565 corresponds to this variant, with a tightening torque of 1 Nm and mounting via M22x1.5 thread.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92H2161 |
| Product Name | Pushbutton Switch,straight,spst,n.o.-N.c.,square Pin Terminal,pcb Hole Count Schurter |