Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KVM SWITCHES
SCHURTER INC
1301.9314 -- TACTILE SWITCHES
SCHURTER Inc
Tactile Switches
1301.9314
Description
LSH 6X6 SHORT TRAVEL SWITCH 4.3MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LSH 6X6 SHORT TRAVEL SWITCH 4.3MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Tactile Switches
2693805
Tactile Switches
2693805
LSH 6X6 SHORT TRAVEL SWITCH 4.3MM
LSH 6X6 SHORT TRAVEL SWITCH 4.3MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
KVM Switches
Product Number
2693805
Product Name
Tactile Switches
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS II Remote KVM
polaris 2 remote kvm
Specs
Operating Temperature
0 to 50 F (-18 to 10 C)
View Details
RS Components, Ltd.
KVM Switches
1238083
Specs
Number of Computers
4
Features
USB Port
Monitor Resolution
1920 x 1440
View Details
Black Box
KVM Extender Micro VGA PS/2 RS232 Audio CATx Single-Access
ACU3022A
Specs
Monitor Resolution
1280 x 1024 at 150 ft. (45.7 m)
View Details
MilesTek Corporation
VGA 2X1 SWITCH
90-20206
View Details