The MSM 30 DP PI red is a double-pole metal line switch with point illumination, designed for harsh environments. It has a stainless steel housing and actuator, M30x1.5 threading, and a 30 mm mounting diameter. It switches up to 125 VAC at 5 A or 250 VAC at 3 A, with a rated switching capacity of 750 W. The actuating force is 5.0 N, travel is 1.2 mm, and life is 1.5 million operations. It offers NO, NC, or change-over contacts, with IP67 protection on the front side. Contact resistance is below 30 mΩ, insulation resistance exceeds 100 MΩ, and operating temperature ranges from -25 °C to +85 °C. Compliant with DIN EN 61058-1 and UL 1054, and certified under VDE/ENEC, UL/CSA, and KEMA/ENEC.
MSM30 Switch MO NX DPDT 5A PI 0RD S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66M4594 |
| Product Name | Msm30 Switch Mo Nx Dpdt 5A Pi 0Rd S0 Nc Schurter |