SCHURTER Inc Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter 1241.6933.1122000

Description
Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V
Description
Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM 22 DP series is a double-pole momentary switch with stainless steel housing and actuator, designed for harsh environments with IP67 protection on the front side. It offers point or ring illumination options and uses flat-pin plugs for fast electrical connection. The variant with point illumination, green LED, is rated for 5 A at 125/250 VAC, with a switching capacity of 750 W, an actuating force of 5.0 N, a travel distance of 1.0 mm, and a mechanical life of 1.5 million operations. Operating temperature ranges from -25 °C to +85 °C. The switch complies with DIN EN 61058-1 and UL 1054 standards. Solder connections are not supported; the switch is designed for flat-pin terminations.

Datasheet Summary
Powered by GS/AI

The MSM 22 DP series is a double-pole momentary switch with stainless steel housing and actuator, designed for harsh environments with IP67 protection on the front side. It offers point or ring illumination options and uses flat-pin plugs for fast electrical connection. The variant with point illumination, green LED, is rated for 5 A at 125/250 VAC, with a switching capacity of 750 W, an actuating force of 5.0 N, a travel distance of 1.0 mm, and a mechanical life of 1.5 million operations. Operating temperature ranges from -25 °C to +85 °C. The switch complies with DIN EN 61058-1 and UL 1054 standards. Solder connections are not supported; the switch is designed for flat-pin terminations.

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter - 66M4588 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter
66M4588
Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter 66M4588
Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V

Vandal Resistant Switch, MSM 19 Series, DPDT, Chrome, Solder, 5 A, 250 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 66M4588
Product Name Vandal Resistant Switch, Msm 19 Series, Dpdt, Chrome, Solder, 5 A, 250 V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details