Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches Dbl Pole 5A 125VAC 19MM RI SF BL
Both, the Housing and the Actuator of the Vandal-Proof MSM DP Switch are made of High-Quality Stainless Steel.
By Applying this Robust and Weather-Resistant Material, the Switch is Particularly Suitable for use in Harsh Environments.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-1424-ND | 1241.6924.1124000 | 1241.6924.1124000 | 70020864 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | 19MM DPDT MSM PUSHBUTTON SWITCH, BLUE RING ILLUMINATION |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Quick Connect/Blade | Quick Connect | Quick Connect/Blade | |
| Features | Illuminated Switch | RoHS | Illuminated Switch |