NKK Switches
Hardware
AT3011CF24JC
Description
YB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Description
YB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AT3011CF24JC |
|
Product Name
|
Hardware |
|
Features
|
Illuminated Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Switching Mechanism
Single Pole, Single Throw (SPST)
Features
Illuminated Switch; RoHS
Max AC Voltage Rating
20 volts
View Details
2 suppliers
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details