The MSM LA 22 is a latching metal switch with a 22 mm diameter, designed for panel mounting in harsh environments with a switching capacity of up to 12 A AC/DC and 250 VAC/125 VDC. It features a stainless steel housing and actuator, IP64 front-side protection, and ring illumination. The variant 1241.6834.1111000 is a single-pole version with red ring illumination rated for 24 VDC. It is mounted using a nut and secured with a tightening torque of 12 Nm for M19 or 16 Nm for M22 threads. The switch complies with DIN EN 61058-1, UL 1054, and the Low Voltage Directive 2006/95/EC, and is rated for operation between -20 °C and +85 °C. The actuator has a travel of 5.2 mm and an actuating force of 10 N, with a mechanical lifetime of 0.1 million operations.
MSM22 Switch LA NO SPST 12A RI 0RD S0
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 53R0864 |
| Product Name | Msm22 Switch La No Spst 12A Ri 0Rd S0 Schurter |