SCHURTER Inc Msm19 Switch La No Spst 12A Pi 0Rd S0 Schurter 1241.6823.1111000

Description
MSM19 Switch LA NO SPST 12A PI 0RD S0
Description
MSM19 Switch LA NO SPST 12A PI 0RD S0
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM19 Switch LA NO SPST 12A PI 0RD S0 is a single-pole switch designed for various applications, featuring a normally open (N.O.) switching function. It supports a maximum switching voltage of 250 VAC and 30 VDC, with a rated current capacity of up to 12 A AC. The switch is constructed from high-quality stainless steel, ensuring durability in harsh environments, and is rated for an operational lifetime of 0.1 million actuations at 125 VDC. This switch can be equipped with point illumination options in various colors, including blue, red, and green, and is designed for easy installation with flat-pin plugs for quick connections. It meets several standards, including DIN EN 61058-1 and UL 1054, and is compliant with the Low Voltage Directive 2006/95/EC. The device operates effectively within a temperature range of -20 to +85 °C and has an IP64 rating for front-side protection against dust and water. Engineers considering this switch should evaluate its specifications against their project requirements, particularly in terms of electrical ratings, environmental conditions, and installation needs.

Datasheet Summary
Powered by GS/AI

The MSM19 Switch LA NO SPST 12A PI 0RD S0 is a single-pole switch designed for various applications, featuring a normally open (N.O.) switching function. It supports a maximum switching voltage of 250 VAC and 30 VDC, with a rated current capacity of up to 12 A AC. The switch is constructed from high-quality stainless steel, ensuring durability in harsh environments, and is rated for an operational lifetime of 0.1 million actuations at 125 VDC. This switch can be equipped with point illumination options in various colors, including blue, red, and green, and is designed for easy installation with flat-pin plugs for quick connections. It meets several standards, including DIN EN 61058-1 and UL 1054, and is compliant with the Low Voltage Directive 2006/95/EC. The device operates effectively within a temperature range of -20 to +85 °C and has an IP64 rating for front-side protection against dust and water. Engineers considering this switch should evaluate its specifications against their project requirements, particularly in terms of electrical ratings, environmental conditions, and installation needs.

Suppliers

Company
Product
Description
Supplier Links
Msm19 Switch La No Spst 12A Pi 0Rd S0 Schurter - 53R0855 - Newark, An Avnet Company
Chicago, IL, United States
Msm19 Switch La No Spst 12A Pi 0Rd S0 Schurter
53R0855
Msm19 Switch La No Spst 12A Pi 0Rd S0 Schurter 53R0855
MSM19 Switch LA NO SPST 12A PI 0RD S0

MSM19 Switch LA NO SPST 12A PI 0RD S0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 53R0855
Product Name Msm19 Switch La No Spst 12A Pi 0Rd S0 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-328 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details