SCHURTER Inc Msm30 Switch Mo Nx Spdt 100Ma Ri 0Bl S0 Schurter 1241.6664.1114000

Description
MSM30 Switch MO NX SPDT 100mA RI 0BL S0
Description
MSM30 Switch MO NX SPDT 100mA RI 0BL S0
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM 30 RI blue switch is a momentary, single-pole metal enclosure switch with ring illumination, rated for 100 mA at 30 VDC and designed for IP67 protection at the front side. It features a stainless steel housing and actuator, an actuating force of 4.5 N, a travel of 1.0 mm, and a mechanical life of 1.5 million operations. The ring illumination operates at 24 VDC and is configured for blue LED lighting. The switch is mounted via an M30 thread with a maximum tightening torque of 8 Nm for the plastic nut and 50 Nm for the stainless steel nut. It complies with DIN EN 61058-1 and UL 1054 standards, and is suitable for harsh environments.

Datasheet Summary
Powered by GS/AI

The MSM 30 RI blue switch is a momentary, single-pole metal enclosure switch with ring illumination, rated for 100 mA at 30 VDC and designed for IP67 protection at the front side. It features a stainless steel housing and actuator, an actuating force of 4.5 N, a travel of 1.0 mm, and a mechanical life of 1.5 million operations. The ring illumination operates at 24 VDC and is configured for blue LED lighting. The switch is mounted via an M30 thread with a maximum tightening torque of 8 Nm for the plastic nut and 50 Nm for the stainless steel nut. It complies with DIN EN 61058-1 and UL 1054 standards, and is suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Msm30 Switch Mo Nx Spdt 100Ma Ri 0Bl S0 Schurter - 12M6993 - Newark, An Avnet Company
Chicago, IL, United States
Msm30 Switch Mo Nx Spdt 100Ma Ri 0Bl S0 Schurter
12M6993
Msm30 Switch Mo Nx Spdt 100Ma Ri 0Bl S0 Schurter 12M6993
MSM30 Switch MO NX SPDT 100mA RI 0BL S0

MSM30 Switch MO NX SPDT 100mA RI 0BL S0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12M6993
Product Name Msm30 Switch Mo Nx Spdt 100Ma Ri 0Bl S0 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441579 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details