SCHURTER Inc Pushbutton Switches 1241.6631.1120000

Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-1186-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1186-ND
Pushbutton Switches 486-1186-ND
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches 1241.6631.1120000
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6631.1120000
Pushbutton Switches 1241.6631.1120000
Pushbutton Switches 22mm 5A 125VAC STD

Pushbutton Switches 22mm 5A 125VAC STD

Buy Now Datasheet
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver; - 70020833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver;
70020833
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver; 70020833
SPDT Contact Form, MSM Momentary Pushbutton Switches The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V. The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel.

SPDT Contact Form, MSM Momentary Pushbutton Switches
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of Φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V.
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-1186-ND 1241.6631.1120000 1241.6631.1120000 70020833
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver;
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade Solder Pin Quick Connect/Blade
Max Current Rating 5 amps 5 amps 5 amps 3 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Pushbutton Switches - 486-3686-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2329388-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details