SCHURTER Inc Pushbutton Switches 1241.6624.1122000

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-1185-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1185-ND
Pushbutton Switches 486-1185-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC - 70020832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC
70020832
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC 70020832
Silver Contact, 125⁄250 VAC Voltage Rating, Pushbutton Switches The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V. Pushbutton switch is made of top quality stainless steel.

Silver Contact, 125⁄250 VAC Voltage Rating, Pushbutton Switches
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of Φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V.
Pushbutton switch is made of top quality stainless steel.

Supplier's Site
Switches - Pushbutton Switches 1241.6624.1122000
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6624.1122000
Pushbutton Switches 1241.6624.1122000
Pushbutton Switches 19mm 5A 125VAC GR

Pushbutton Switches 19mm 5A 125VAC GR

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-1185-ND 70020832 1241.6624.1122000 1241.6624.1122000
Product Name Pushbutton Switches Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade Solder Pin
Features Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1539-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details