SCHURTER Inc Pushbutton Switch,straight,spst,n.o.-N.c.,wire Terminal,pcb Hole Count Schurter 1241.6402

Description
Pushbutton Switch,STRAIGHT,SPST ,N.O.-N.C.,WIRE Terminal,PCB Hole Count:0
Description
Pushbutton Switch,STRAIGHT,SPST ,N.O.-N.C.,WIRE Terminal,PCB Hole Count:0
Datasheet
Datasheet Summary
Powered by GS/AI

The MCS 30 RI 1241.6402 is a momentary pushbutton switch with ring illumination in red, rated for 24 VDC and 125 mA, designed for harsh environments with IP65 front-side protection and a lifetime of 1 million actuations. It features a zinc die-cast housing and actuator, flexible wire terminals, and an actuating force of 3.7 N with a travel of 0.4 mm. The LED operates at 20 mA with a forward voltage of 2.0 VDC typ. and a light intensity of 71-180 mcd at 20 mA. The switch is mounted via a nut and has a front panel drilling diameter of Ø30+0.2 mm. A plastic nut and gasket are included. The packaging unit is 20 per cardboard box with ESD-safe actuator packaging.

Datasheet Summary
Powered by GS/AI

The MCS 30 RI 1241.6402 is a momentary pushbutton switch with ring illumination in red, rated for 24 VDC and 125 mA, designed for harsh environments with IP65 front-side protection and a lifetime of 1 million actuations. It features a zinc die-cast housing and actuator, flexible wire terminals, and an actuating force of 3.7 N with a travel of 0.4 mm. The LED operates at 20 mA with a forward voltage of 2.0 VDC typ. and a light intensity of 71-180 mcd at 20 mA. The switch is mounted via a nut and has a front panel drilling diameter of Ø30+0.2 mm. A plastic nut and gasket are included. The packaging unit is 20 per cardboard box with ESD-safe actuator packaging.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch,straight,spst,n.o.-N.c.,wire Terminal,pcb Hole Count Schurter - 10J1560 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,n.o.-N.c.,wire Terminal,pcb Hole Count Schurter
10J1560
Pushbutton Switch,straight,spst,n.o.-N.c.,wire Terminal,pcb Hole Count Schurter 10J1560
Pushbutton Switch,STRAIGHT,SPST ,N.O.-N.C.,WIRE Terminal,PCB Hole Count:0

Pushbutton Switch,STRAIGHT,SPST,N.O.-N.C.,WIRE Terminal,PCB Hole Count:0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10J1560
Product Name Pushbutton Switch,straight,spst,n.o.-N.c.,wire Terminal,pcb Hole Count Schurter
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details