SCHURTER Inc Pse22 Switch Iv No 1A Schurter 1241.3998

Description
PSE22 Switch IV NO 1A
Description
PSE22 Switch IV NO 1A
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 IV 1241.3998 is a 22 mm diameter piezo switch with a normally open contact, designed for prolonged signal duration in harsh environments. It features a flexible wire connection and an aluminum housing with no illumination. Rated for 1 A switching current and 32/48 VAC/DC voltage, it handles 10 W breaking capacity with over 20 million actuations. Switch resistance is below 1 Ω when closed and above 10 MΩ when open. The housing offers IP67 and IP69K protection, operates from -20 to +60 °C, and resists high-pressure cleaning. Actuating force is ≤3 N, with a tightening torque of 2.5 Nm. It meets EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5. Switching impulse duration is 15 seconds, dependent on actuation.

Datasheet Summary
Powered by GS/AI

The PSE M22 IV 1241.3998 is a 22 mm diameter piezo switch with a normally open contact, designed for prolonged signal duration in harsh environments. It features a flexible wire connection and an aluminum housing with no illumination. Rated for 1 A switching current and 32/48 VAC/DC voltage, it handles 10 W breaking capacity with over 20 million actuations. Switch resistance is below 1 Ω when closed and above 10 MΩ when open. The housing offers IP67 and IP69K protection, operates from -20 to +60 °C, and resists high-pressure cleaning. Actuating force is ≤3 N, with a tightening torque of 2.5 Nm. It meets EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5. Switching impulse duration is 15 seconds, dependent on actuation.

Suppliers

Company
Product
Description
Supplier Links
Pse22 Switch Iv No 1A Schurter - 85K9353 - Newark, An Avnet Company
Chicago, IL, United States
Pse22 Switch Iv No 1A Schurter
85K9353
Pse22 Switch Iv No 1A Schurter 85K9353
PSE22 Switch IV NO 1A

PSE22 Switch IV NO 1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 85K9353
Product Name Pse22 Switch Iv No 1A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details