The PSE M22 series consists of normally open piezo switches with a 22 mm diameter, designed for harsh environments and offering options for point or ring illumination, various mounting terminals, and extended lifetime of over 20 million actuations. The switches feature IP67 and IP69K protection, operate from -40 to +85 °C, and support actuation forces of up to 3 N with a switching voltage of up to 60 VAC/DC and current of up to 100 mA. Mounting is achieved via a nut, with housing materials including stainless steel, aluminum, or polyamide. The series meets EMC directives and MIL-STD standards for shock and environmental resistance, with versions available for prolonged signal duration (PSE IV) and explosion-proof applications (PSE EX).
PSE 22ANAE-RI00GN24-IV-L
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 77M0248 |
| Product Name | Pse 22Anae-Ri00Gn24-Iv-L Schurter |