The PSE 24 Switch C RI 24V Flexible Wire from Schurter is designed for applications requiring a reliable and durable switch solution. It operates at a supply voltage of 24 VDC with a maximum switching voltage of 60 VAC/DC and a maximum switching current of 100 mA. The switch features a normally open (N.O.) configuration and has a rated breaking capacity of 1 W. It boasts a long operational lifetime of over 20 million actuations at rated capacity. Constructed from materials such as stainless steel, aluminum, and polyamide, the switch is suitable for harsh environments, both indoors and outdoors, with an operating temperature range of -40 to +85 °C. It is rated IP 67 for front-side protection against water immersion and IP 69K for high-pressure cleaning. The switch also complies with various EMC and safety standards, including VDE and MIL-STD certifications. The PSE 24 Switch offers customization options, including different illumination types (point or ring), housing materials, and lettering configurations. It is available with flexible wire connections and can be mounted using a nut. This product is ideal for engineers seeking a robust switch for demanding applications.
PSE 24 Switch C RI 24V flexible wire
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86H4795 |
| Product Name | Pse 24 Switch C Ri 24V Flexible Wire Schurter |