SCHURTER Inc Push Button Switches 1241.3257

Description
Schurter 1241.3257 Push Button Switch
Request a Quote Datasheet
Description
Schurter 1241.3257 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 577283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
577283
Push Button Switches 577283
Schurter 1241.3257 Push Button Switch

Schurter 1241.3257 Push Button Switch

Supplier's Site
Pushbutton Switches - 486-1561-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1561-ND
Pushbutton Switches 486-1561-ND
Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1241.3257 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1241.3257
Switches - Pushbutton Switches 1241.3257
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site
22MM PIEZO PUSHBUTTON SWITCH W/ GREEN RING ILLUMINATION - 70020849 - Allied Electronics, Inc.
Fort Worth, TX, USA
22MM PIEZO PUSHBUTTON SWITCH W/ GREEN RING ILLUMINATION
70020849
22MM PIEZO PUSHBUTTON SWITCH W/ GREEN RING ILLUMINATION 70020849
Piezo Electronic Switches. Series PSE Use In Extreme Environments. Vandal-Proof.

Piezo Electronic Switches. Series PSE Use In Extreme Environments. Vandal-Proof.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.3257
Pushbutton Switches 1241.3257
Pushbutton Switches 24V 60VDC WIRE GRN

Pushbutton Switches 24V 60VDC WIRE GRN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 577283 486-1561-ND 1241.3257 70020849 1241.3257
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches 22MM PIEZO PUSHBUTTON SWITCH W/ GREEN RING ILLUMINATION Pushbutton Switches
Features DustProof; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details