The AB11AV1 is a single-pole, double-throw, vertical PCB-mount pushbutton in the AB Series of sealed subminiature switches designed for logic-level applications. It features a 0.4VA maximum contact rating, nonshorting contact timing, and a nominal operating force of 2.55N. The switch has a pretravel of 0.7mm and total travel of 1.1mm, with terminals spaced at 2.54mm x 2.54mm to conform to standard PCB grids. The housing is glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. It operates from -30°C to +85°C and withstands 90-95% humidity at 40°C for 96 hours. Mechanical and electrical life is rated at 50,000 operations minimum. The STC contact mechanism provides positive detent actuation and enhanced stability. Soldering is recommended via wave or manual methods as per supplement profiles.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AV1 | 2300-AB11AV1 | AB11AV1 | AB11AV1 | AB11AV1 |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 0.4000 amps |