The PSE M22 NO RI 1241.3257 is a normally open piezoelectric switch with ring illumination, rated for 24 VDC and featuring a green LED. It has a switching current of 100 mA and a maximum switching voltage of 42 VAC/DC. The housing is aluminum with anodized finish, and the actuating force is ≤ 3 N. It offers IP67 and IP69K protection, operates from -40 to +85 °C, and is rated for over 20 million actuations. Mounting is via nut, with flexible wire connections included. The product meets EMC directive 2004/108/EWG and relevant VDE and MIL-STD standards.
Vandal Resistant Switch, SPST-NO, 100 mA, 42 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70K7152 |
| Product Name | Vandal Resistant Switch, Spst-No, 100 Ma, 42 V Schurter |