SCHURTER Inc Pse 22 Switch Ri 12V Connector Schurter 1241.3255

Description
PSE 22 Switch RI 12V connector
Description
PSE 22 Switch RI 12V connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3255 is a normally open piezo switch with ring illumination, designed for use in harsh environments with IP67 and IP69K protection. It has a 22 mm diameter housing made of aluminum with an anodized natural finish, and uses a Molex plug connector. The switch operates at 12 VDC with a green LED illumination, supports a maximum switching voltage of 60 VAC/DC and a switching current of 100 mA, and has a rated breaking capacity of 1 W. It withstands operating and storage temperatures from -40 to +85 °C, withstands 20 million actuations, and meets EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5. Actuating force is ≤ 3 N, with an actuating travel of 0.002 mm. The mating connector is a Molex type.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3255 is a normally open piezo switch with ring illumination, designed for use in harsh environments with IP67 and IP69K protection. It has a 22 mm diameter housing made of aluminum with an anodized natural finish, and uses a Molex plug connector. The switch operates at 12 VDC with a green LED illumination, supports a maximum switching voltage of 60 VAC/DC and a switching current of 100 mA, and has a rated breaking capacity of 1 W. It withstands operating and storage temperatures from -40 to +85 °C, withstands 20 million actuations, and meets EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5. Actuating force is ≤ 3 N, with an actuating travel of 0.002 mm. The mating connector is a Molex type.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 12V Connector Schurter - 70K7150 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 12V Connector Schurter
70K7150
Pse 22 Switch Ri 12V Connector Schurter 70K7150
PSE 22 Switch RI 12V connector

PSE 22 Switch RI 12V connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K7150
Product Name Pse 22 Switch Ri 12V Connector Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details