The PSE M22 NO RI 1241.3252 is a normally open piezo switch with ring illumination, 22 mm diameter, and flexible wire connections. It has an aluminum anodized natural housing and no finger guidance. Operation is at 12 VDC with red/green LED illumination. It handles up to 100 mA switching current and 42/60 VAC/DC voltage, with over 20 million actuations. The switch is rated IP67 and IP69K, operates from -40 to +85 °C, and requires ≤ 3 N actuating force. It meets EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, -4-4, -4-5, and MIL-STD-202F Methods 107G, 204D, 213B, and 810E Methods 501.3, 502.3, 507.3.
PSE 22 Switch RI 12V flexible wire
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70K7147 |
| Product Name | Pse 22 Switch Ri 12V Flexible Wire Schurter |