SCHURTER Inc Pse 22Snae-00000000-No Schurter 1241.3205

Description
PSE 22SNAE-00000000-NO
Description
PSE 22SNAE-00000000-NO
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE 22SNAE-00000000-NO is a metal line switch designed for various applications, featuring a diameter of 22 mm. It is available in standard and lettered versions, with options for point or ring illumination. The switch operates on supply voltages of 12/24 VDC for ring illumination and 24 VDC for point illumination, with a maximum switching voltage of 42/60 VAC/DC and a maximum current of 100 mA. It has a rated breaking capacity of 1 W and a lifetime of over 20 million actuations at rated switching capacity. The switch is constructed from durable materials, including plastic, aluminum, and stainless steel, making it suitable for harsh environments. It has an IP67 rating for front-side water resistance and is also rated IP69K for high-pressure cleaning. The operating temperature range is from -40 to +85 °C, ensuring functionality in extreme conditions. The switch features a low switch resistance of less than 20 Ω when actuated and offers a variety of design options, including different colors, shapes, and connection types. Approvals include compliance with EMC directives and various military standards, making it a reliable choice for demanding applications. The product is packaged in units of 10 and includes necessary accessories for installation.

Datasheet Summary
Powered by GS/AI

The PSE 22SNAE-00000000-NO is a metal line switch designed for various applications, featuring a diameter of 22 mm. It is available in standard and lettered versions, with options for point or ring illumination. The switch operates on supply voltages of 12/24 VDC for ring illumination and 24 VDC for point illumination, with a maximum switching voltage of 42/60 VAC/DC and a maximum current of 100 mA. It has a rated breaking capacity of 1 W and a lifetime of over 20 million actuations at rated switching capacity. The switch is constructed from durable materials, including plastic, aluminum, and stainless steel, making it suitable for harsh environments. It has an IP67 rating for front-side water resistance and is also rated IP69K for high-pressure cleaning. The operating temperature range is from -40 to +85 °C, ensuring functionality in extreme conditions. The switch features a low switch resistance of less than 20 Ω when actuated and offers a variety of design options, including different colors, shapes, and connection types. Approvals include compliance with EMC directives and various military standards, making it a reliable choice for demanding applications. The product is packaged in units of 10 and includes necessary accessories for installation.

Suppliers

Company
Product
Description
Supplier Links
Pse 22Snae-00000000-No Schurter - 50H2329 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22Snae-00000000-No Schurter
50H2329
Pse 22Snae-00000000-No Schurter 50H2329
PSE 22SNAE-00000000-NO

PSE 22SNAE-00000000-NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50H2329
Product Name Pse 22Snae-00000000-No Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details