SCHURTER Inc Pse 30Snaf-Rirtgn12-No-L Schurter 1241.3021

Description
PSE 30SNAF-RIRTGN12-NO-L
Description
PSE 30SNAF-RIRTGN12-NO-L
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE 30SNAF-RIRTGN12-NO-L is a metal line switch designed for various applications, featuring a diameter of 22 mm. It offers options for point or ring illumination and is available in multiple housing materials including plastic, aluminum, and stainless steel. The switch operates at supply voltages of 12/24 VDC for ring illumination and 24 VDC for point illumination, with a maximum switching voltage of 42/60 VAC/DC and a maximum switching current of 100 mA. It has a rated breaking capacity of 1 W and a lifetime of over 20 million actuations at rated switching capacity. The switch is suitable for harsh environments, with an operating temperature range of -40 to +85 °C and an IP67 rating for water and dust protection. It also meets various certifications including EMC directives and MIL-STD standards, making it reliable for industrial applications. The product supports multiple connection types such as pins, wires, and crimp terminals, and offers customization options for design, color, and lettering.

Datasheet Summary
Powered by GS/AI

The PSE 30SNAF-RIRTGN12-NO-L is a metal line switch designed for various applications, featuring a diameter of 22 mm. It offers options for point or ring illumination and is available in multiple housing materials including plastic, aluminum, and stainless steel. The switch operates at supply voltages of 12/24 VDC for ring illumination and 24 VDC for point illumination, with a maximum switching voltage of 42/60 VAC/DC and a maximum switching current of 100 mA. It has a rated breaking capacity of 1 W and a lifetime of over 20 million actuations at rated switching capacity. The switch is suitable for harsh environments, with an operating temperature range of -40 to +85 °C and an IP67 rating for water and dust protection. It also meets various certifications including EMC directives and MIL-STD standards, making it reliable for industrial applications. The product supports multiple connection types such as pins, wires, and crimp terminals, and offers customization options for design, color, and lettering.

Suppliers

Company
Product
Description
Supplier Links
Pse 30Snaf-Rirtgn12-No-L Schurter - 23M1406 - Newark, An Avnet Company
Chicago, IL, United States
Pse 30Snaf-Rirtgn12-No-L Schurter
23M1406
Pse 30Snaf-Rirtgn12-No-L Schurter 23M1406
PSE 30SNAF-RIRTGN12-NO-L

PSE 30SNAF-RIRTGN12-NO-L

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 23M1406
Product Name Pse 30Snaf-Rirtgn12-No-L Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago - 29K1570 - Newark, An Avnet Company
Specs
Mounting DIN; DIN Rail
Poles Single Pole (SP)
Throw Single Throw
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details