The PSE M22 NO 1241.3006 is a normally open piezo switch with a 22 mm diameter, designed for use in harsh environments and compliant with EMC directive 2004/108/EWG and multiple MIL-STD and VDE standards. It features a stainless steel housing, finger guidance, and non-illuminated actuation, with a switching current rating of up to 100 mA and a maximum switching voltage of 42/60 VAC/DC. The switch operates between -40 to +85 °C, meets IP67 and IP69K protection ratings, and offers a lifetime of over 20 million actuations. It is mounted using a nut and includes a plastic nut and sealing ring. The actuating force is ≤ 3 N, and contact resistance is < 20 Ω when actuated.
PSE22 Switch MO NO 100mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97B0905 |
| Product Name | Pse22 Switch Mo No 100Ma Schurter |