The PSE M16 NO piezo switch is a normally open, metal line switch with a 16 mm diameter, designed for harsh environments with IP67 and IP69K protection. It is mounted using a nut, has a switching voltage maximum of 60 VAC/DC, and a switching current maximum of 100 mA, with a rated breaking capacity of 1 W. The switch operates from -40 to +85 °C and withstands more than 20 million actuations. This variant features a quick-connect aluminum terminal, a red actuator area, and is non-illuminated. It complies with EMC directive 2004/108/EWG, MIL-STD-416D Method RS103, and DIN EN 61000-4-2, -4-4, -4-5 standards. Accessories include a plastic nut and gasket.
PSE16 Switch MO NO 100mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4682 |
| Product Name | Pse16 Switch Mo No 100Ma Schurter |