The MCS 19 is a momentary metal line switch with a zinc die-cast or stainless steel housing and actuator, mounted via M19x0.75 thread. It has an actuating force of 3.7 N and a travel of 0.4 mm, operates at up to 48 VDC and 125 mA with a switching capacity of 1.2 W, and achieves a mechanical lifetime of 1 million actuations. The front side provides IP65 protection, operates from -20 °C to +60 °C, and meets EMC directive 2004/108/EWG. Contact material is silver, with a contact resistance below 50 mΩ and insulation resistance over 100 MΩ. Soldering is rated to 260 °C for 2 seconds, and connections are provided as pins with soldering aid or clip terminals.
MCS19 Switch MO NO 125mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 96H9603 |
| Product Name | Mcs19 Switch Mo No 125Ma Schurter |